Universal Cutting Tools, Inc. High Speed Drill 220-37/64 220-37/64

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-37/64 - 220-37/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-37/64
220-37/64
High Speed Drill 220-37/64 220-37/64
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-37/64
Product Name High Speed Drill 220-37/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 37/64"
Diameter 0.578 inch (14.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
High Speed Drill 220-GP-5/64 - 220-GP-5/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 2744695 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 2.95 inch (75 mm)
Material High Speed Steel; HSS
# of Pieces 1
View Details