Universal Cutting Tools, Inc. High Speed Drill 220-33/64 220-33/64

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-33/64 - 220-33/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-33/64
220-33/64
High Speed Drill 220-33/64 220-33/64
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (1 piece)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-33/64
Product Name High Speed Drill 220-33/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 33/64"
Diameter 0.516 inch (13.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.217 inch (5.5 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711338-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details