Universal Cutting Tools, Inc. High Speed Drill 220-3/16 220-3/16

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-3/16 - 220-3/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-3/16
220-3/16
High Speed Drill 220-3/16 220-3/16
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-3/16
Product Name High Speed Drill 220-3/16
Product Drill
Units Fractional
Drill Type Jobber
Designation 3/16"
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216189 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 2.362 inch (60.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
High Speed Drill 220B-23/64 - 220B-23/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 172277 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 5.12 inch (130 mm)
Material Alloy Steel, Chrome Vanadium Steel
# of Pieces 1
View Details