Universal Cutting Tools, Inc. High Speed Drill 220-1/64 220-1/64

Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)
Description
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Suppliers

Company
Product
Description
Supplier Links
High Speed Drill 220-1/64 - 220-1/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
High Speed Drill 220-1/64
220-1/64
High Speed Drill 220-1/64 220-1/64
Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Jobbers Length Drill - 118-Degree Point - Ground from Solid - Black Finish - High Speed Steel - ANSI Specifications - For high production - Available in package quantity only (12 pieces)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 220-1/64
Product Name High Speed Drill 220-1/64
Product Drill
Units Fractional
Drill Type Jobber
Designation 1/64"
Diameter 0.016 inch (0.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 182016 - RS Components, Ltd.
RS Components, Ltd.
Specs
OAL 1.69 inch (43 mm)
Material High Speed Steel; High Speed Steel
# of Pieces 1
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.875 inch (73.0 mm)
Material Carbide
View Details
3/8 X 3/8 X 2 X 4 - 2FL RH CARBIDE - 0235T20620004 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details
Snap-on Industrial Brands
Specs
Product Drill
Units Fractional
Drill Type Hole Saw
View Details