Universal Cutting Tools, Inc. Taper Shank Drill 201SSC-1-1/4 201SSC-1-1/4

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 201SSC-1-1/4 - 201SSC-1-1/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 201SSC-1-1/4
201SSC-1-1/4
Taper Shank Drill 201SSC-1-1/4 201SSC-1-1/4
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications - Small Shank (OAL and LOC will be slightly shorter)

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 201SSC-1-1/4
Product Name Taper Shank Drill 201SSC-1-1/4
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-1/4"
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Ltr D Carbide Jobber Drill with Composite Tip - 220-2460
Specs
Product Drill
Units Letter
Drill Type Twist; Jobber
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711341-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details