Universal Cutting Tools, Inc. Taper Shank Drill 200C-33/64 200C-33/64

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-33/64 - 200C-33/64 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-33/64
200C-33/64
Taper Shank Drill 200C-33/64 200C-33/64
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-33/64
Product Name Taper Shank Drill 200C-33/64
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 33/64"
Diameter 0.516 inch (13.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238502 - RS Components, Ltd.
Specs
Diameter 1.181 inch (30.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Taper Shank Drill 200C-49/64 - 200C-49/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Taper Drill
View Details
Drill Bits - 172472 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 21.26 inch (540 mm)
Material Carbide; Tungsten Carbide
Flutes / Edges 4
View Details