Universal Cutting Tools, Inc. Taper Shank Drill 200C-27/32 200C-27/32

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-27/32 - 200C-27/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-27/32
200C-27/32
Taper Shank Drill 200C-27/32 200C-27/32
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-27/32
Product Name Taper Shank Drill 200C-27/32
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 27/32"
Diameter 0.844 inch (21.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bit Sets - 1044411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill Set
Units Metric
Drill Type Twist; Wood Bit
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
High Speed Drill 220R-1/32 - 220R-1/32 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173131 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 10.24 inch (260 mm)
Material Carbide; Carbide
# of Pieces 1
View Details