Universal Cutting Tools, Inc. Taper Shank Drill 200C-2-1/2 200C-2-1/2

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-2-1/2 - 200C-2-1/2 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-2-1/2
200C-2-1/2
Taper Shank Drill 200C-2-1/2 200C-2-1/2
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-2-1/2
Product Name Taper Shank Drill 200C-2-1/2
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 2-1/2"
Diameter 2.500 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 2172661 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
#8 Carbide Drill x 1-1/2
Specs
Product Drill
Units Wire Gauge
Drill Type Twist
View Details
SDS-PLUS Bits, Thruster® SDS-PLUS Bits - 711256-A-25 - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.625 inch (15.9 mm)
View Details