Universal Cutting Tools, Inc. Taper Shank Drill 200C-15/16 200C-15/16

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-15/16 - 200C-15/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-15/16
200C-15/16
Taper Shank Drill 200C-15/16 200C-15/16
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-15/16
Product Name Taper Shank Drill 200C-15/16
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 15/16"
Diameter 0.938 inch (23.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.205 inch (5.2 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Carbide
View Details
Drill Bit - 53107 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.172 inch (4.4 mm)
View Details
2 suppliers
1/4 X 1/4 X 3/8 X 1-1/8 X 4 - 3F RH - 0314T60403754.1 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details