Universal Cutting Tools, Inc. Taper Shank Drill 200C-1-3/4 200C-1-3/4

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-1-3/4 - 200C-1-3/4 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-1-3/4
200C-1-3/4
Taper Shank Drill 200C-1-3/4 200C-1-3/4
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-1-3/4
Product Name Taper Shank Drill 200C-1-3/4
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-3/4"
Diameter 1.750 inch (44.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239924 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Bi-Metal
View Details
3/32
Specs
Product Drill
Units Fractional
Drill Type Twist; Jobber
View Details
Hole Saws, 8 Pc. Electricians Kit - 714000-A-C - Makita USA, Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Hole Saw
View Details