Universal Cutting Tools, Inc. Taper Shank Drill 200C-1-3/32 200C-1-3/32

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-1-3/32 - 200C-1-3/32 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-1-3/32
200C-1-3/32
Taper Shank Drill 200C-1-3/32 200C-1-3/32
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-1-3/32
Product Name Taper Shank Drill 200C-1-3/32
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-3/32"
Diameter 1.094 inch (27.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232557 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.157 to 0.787 inch (4.0 to 20.0 mm)
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-GP-#14 - 221B-GP-#14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173331 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 14.96 inch (380 mm)
Material Hardened Steel
# of Pieces 1
View Details