Universal Cutting Tools, Inc. Taper Shank Drill 200C-1-1/16 200C-1-1/16

Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications
Description
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Suppliers

Company
Product
Description
Supplier Links
Taper Shank Drill 200C-1-1/16 - 200C-1-1/16 - Universal Cutting Tools, Inc.
Warren, MI, USA
Taper Shank Drill 200C-1-1/16
200C-1-1/16
Taper Shank Drill 200C-1-1/16 200C-1-1/16
Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Taper Shank Drill - 118-Degree Point - Milled Flutes with Ground Lands - Black Finish - High Speed Steel - ANSI Specifications

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Drill Bits
Product Number 200C-1-1/16
Product Name Taper Shank Drill 200C-1-1/16
Product Drill
Units Fractional
Drill Type Taper Drill
Designation 1-1/16"
Diameter 1.062 inch (27.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 1749047 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 0.787 inch (20.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
E-Z LOK™ Drill - HSS - 16.50 - 41260 - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 16.50
View Details
Solid Carbid Drills - CoroDrill 860 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details