Universal Cutting Tools, Inc. Hand Tap 105K-6-32 105K-6-32

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-6-32 - 105K-6-32 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-6-32
105K-6-32
Hand Tap 105K-6-32 105K-6-32
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-6-32
Product Name Hand Tap 105K-6-32
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Combination
Nominal ISO Size M5
Thread Form Metric
View Details
Hand Tap 100K-P 4-40 - 100K-4-40-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details
M7x1 Tap Set - T11601X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Other Size Specifications M7
Thread Form M
View Details