Universal Cutting Tools, Inc. Hand Tap 105K-5/8-18 105K-5/8-18

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-5/8-18 - 105K-5/8-18 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-5/8-18
105K-5/8-18
Hand Tap 105K-5/8-18 105K-5/8-18
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-5/8-18
Product Name Hand Tap 105K-5/8-18
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705421 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 2.28 inch (58 mm)
View Details
6-32 Hand Taps Machine Screw Sizes - 12231 - R/N Reiff & Nestor Company
Specs
Chamfer Type Taper Tap
Nominal SAE Size # 6
View Details
Hand Tap 100K-P 4-48 - 100K-4-48-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details