Universal Cutting Tools, Inc. Hand Tap 105K-4-48 105K-4-48

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-4-48 - 105K-4-48 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-4-48
105K-4-48
Hand Tap 105K-4-48 105K-4-48
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-4-48
Product Name Hand Tap 105K-4-48
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M4
Thread Form Metric
Overall Length 1.77 inch (45 mm)
View Details
3/8-16 High Speed Steel Combined Taps And Drills - 16156 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size 3/8"
Overall Length 3.38 inch (85.72 mm)
View Details
Tap - Non Metric - 68046 - Minerallac Company
Minerallac Company
Specs
Type Spiral Point Tap
Nominal SAE Size 1/4"
Thread Form UNC
View Details
Hand Tap 100-T 7/8-14 - 100-7/8-14-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 7/8"
View Details