Universal Cutting Tools, Inc. Hand Tap 105K-2-56 105K-2-56

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-2-56 - 105K-2-56 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-2-56
105K-2-56
Hand Tap 105K-2-56 105K-2-56
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-2-56
Product Name Hand Tap 105K-2-56
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Spiral Fluted Tap; Spiral flute, second
Nominal ISO Size M3.5
Thread Form Metric
View Details
Hand Tap 100-T 1-8 - 100-1-8-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size 1"
View Details
M4x0.7+0.002 Bottom Lead Tap - T07202P2 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Bottoming Tap
Nominal ISO Size M4
Thread Form M
View Details