Universal Cutting Tools, Inc. Hand Tap 105K-10-24 105K-10-24

Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 105K-10-24 - 105K-10-24 - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 105K-10-24
105K-10-24
Hand Tap 105K-10-24 105K-10-24
Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Spiral Point Tap - Ground Thread - High Speed Steel - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 105K-10-24
Product Name Hand Tap 105K-10-24
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M10
Thread Form Metric
Overall Length 3.15 inch (80 mm)
View Details
Hand Tap 100-P 1-1/2-12 - 100-1-1/2-12-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 1 1/2"
View Details
M4.5x0.75 Spiral Point Tap - T11006SP - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
View Details