Universal Cutting Tools, Inc. Hand Tap 100K-T 5-44 100K-5-44-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 5-44 - 100K-5-44-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 5-44
100K-5-44-T
Hand Tap 100K-T 5-44 100K-5-44-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-5-44-T
Product Name Hand Tap 100K-T 5-44
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 152293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Straight flute, second
Nominal ISO Size M5
Thread Form Metric
View Details
7/16-20 High Speed Steel Combined Taps And Drills - 16159 - R/N Reiff & Nestor Company
Specs
Nominal SAE Size 7/16"
Overall Length 3.75 inch (95.25 mm)
View Details
Hand Tap 100K-T 2-64 - 100K-2-64-T - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Taper Tap
Nominal SAE Size # 2
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details