Universal Cutting Tools, Inc. Hand Tap 100K-B 5-40 100K-5-40-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 5-40 - 100K-5-40-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 5-40
100K-5-40-B
Hand Tap 100K-B 5-40 100K-5-40-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-5-40-B
Product Name Hand Tap 100K-B 5-40
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6699394 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type 1/4 in hexagon drive tap
Nominal ISO Size M10
Thread Form Metric
View Details
Hand Tap 105-2-56 - 105-2-56 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 2
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details