Universal Cutting Tools, Inc. Hand Tap 100K-B 4-48 100K-4-48-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 4-48 - 100K-4-48-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 4-48
100K-4-48-B
Hand Tap 100K-B 4-48 100K-4-48-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-4-48-B
Product Name Hand Tap 100K-B 4-48
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5227660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Second, straight flute
Nominal ISO Size M25
Thread Form Metric fine
View Details
M7x1 Taper Lead Tap - T11604T - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Other Size Specifications M7
Thread Form M
View Details
T-10 Straight Flute Taps -  - Stanley Engineered Fastening - Spiralock
Stanley Engineered Fastening - Spiralock
Specs
Type Straight Flute
Chamfer Type Plug Tap; Bottoming Tap
Nominal SAE Size # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
View Details
Taper Pipe Taps (NPT) -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size 1/4"; 3/8"; 1/2"; 3/4"; 1"; 1 1/4"; 1 1/2"; 2"
Other Size Specifications 1/8", 1/16"
View Details