Universal Cutting Tools, Inc. Hand Tap 100K-P 4-36 100K-4-36-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 4-36 - 100K-4-36-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 4-36
100K-4-36-P
Hand Tap 100K-P 4-36 100K-4-36-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-4-36-P
Product Name Hand Tap 100K-P 4-36
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M18
Thread Form Metric
Overall Length 4.92 inch (125 mm)
View Details
1-64 Hand Taps Machine Screw Sizes - 10112 - R/N Reiff & Nestor Company
Specs
Chamfer Type Plug Tap
Nominal SAE Size # 1
View Details
Hand Tap 100K-P 11/16-16 - 100K-11/16-16-P - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Other Size Specifications 11/16"
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details