Universal Cutting Tools, Inc. Hand Tap 100K-B 4-36 100K-4-36-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 4-36 - 100K-4-36-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 4-36
100K-4-36-B
Hand Tap 100K-B 4-36 100K-4-36-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-4-36-B
Product Name Hand Tap 100K-B 4-36
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6699407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M3; M4; M5; M6; M8; M10
Thread Form Metric
Overall Length 2.48 inch (63 mm)
View Details
Hand Tap 105OS-5/8-18 - 105OS-5/8-18 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 5/8"
View Details
10-24 Hand Taps Machine Screw Sizes - 13223 - R/N Reiff & Nestor Company
Specs
Chamfer Type Bottoming Tap
Nominal SAE Size # 10
View Details