Universal Cutting Tools, Inc. Hand Tap 100K-B 2-56 100K-2-56-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 2-56 - 100K-2-56-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 2-56
100K-2-56-B
Hand Tap 100K-B 2-56 100K-2-56-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-2-56-B
Product Name Hand Tap 100K-B 2-56
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5090137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Nominal ISO Size M12
Overall Length 2.95 inch (75 mm)
View Details
Forming Taps - CoroTap 400 - Sandvik Coromant Co.
Sandvik Coromant Co.
Specs
Type Thread Forming Tap
Nominal ISO Size M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16
Thread Length 0.2170 to 1.5 inch (5.51 to 38 mm)
View Details
Hand Tap 100K-B 1/2-20 - 100K-1/2-20-B - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Bottoming Tap
Nominal SAE Size 1/2"
View Details
SST High Performance Power Taps -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Combined Drill and Tap
Nominal SAE Size # 3; # 7; # 16; 7/8"
Other Size Specifications #15, #16, #21, #25, #29, #33, #36, F, U, 17/64", 5/16", 21/64", 25/64, 27/64, 29/64, 31/64, 33/64, 17/32, 37/64, 11/16, 49/64, 13/16, 59/64
View Details