Universal Cutting Tools, Inc. Hand Tap 100K-B 12-28 100K-12-28-B

Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-B 12-28 - 100K-12-28-B - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-B 12-28
100K-12-28-B
Hand Tap 100K-B 12-28 100K-12-28-B
Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Bottoming Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-12-28-B
Product Name Hand Tap 100K-B 12-28
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 5089941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Plug
Chamfer Type Plug Tap
Nominal ISO Size M5
View Details
Hand Tap 105K-7/16-14 - 105K-7/16-14 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size 7/16"
View Details
M3x0.5+0.005 Spiral Point Tap - T07156SP5 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Spiral Point Tap
Nominal ISO Size M3
Thread Form M
View Details