Universal Cutting Tools, Inc. Hand Tap 100K-P 1-8 100K-1-8-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 1-8 - 100K-1-8-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 1-8
100K-1-8-P
Hand Tap 100K-P 1-8 100K-1-8-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1-8-P
Product Name Hand Tap 100K-P 1-8
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 6681119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hand tap
Nominal ISO Size M12
Thread Form Metric
View Details
Hand Tap 105K-5-40 - 105K-5-40 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 5
View Details
M4x0.35 Tap Set - T10791X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Nominal ISO Size M4
Thread Form M
View Details