Universal Cutting Tools, Inc. Hand Tap 100K-P 1/4-20 100K-1/4-20-P

Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-P 1/4-20 - 100K-1/4-20-P - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-P 1/4-20
100K-1/4-20-P
Hand Tap 100K-P 1/4-20 100K-1/4-20-P
Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Plug Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1/4-20-P
Product Name Hand Tap 100K-P 1/4-20
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 151921 - RS Components, Ltd.
RS Components, Ltd.
Specs
Chamfer Type Taper Tap; Plug Tap
Thread Form Metric
Overall Length 1.75 inch (44.5 mm)
View Details
Hand Tap 105K-4-40 - 105K-4-40 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Type Hand Tap
Chamfer Type Plug Tap
Nominal SAE Size # 4
View Details
High Speed Steel Grounded & Tempered Hand Taps - SST+ HSS Hand Taps - Walter Surface Technologies
Specs
Type Combined Drill and Tap
Other Size Specifications Many Tap Sizes and Thread per Inch Combinations to Choose From
View Details
M7x1 Tap Set - T11601X - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Type Set Tap
Other Size Specifications M7
Thread Form M
View Details