Universal Cutting Tools, Inc. Hand Tap 100K-T 1/2-13 100K-1/2-13-T

Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only
Description
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Suppliers

Company
Product
Description
Supplier Links
Hand Tap 100K-T 1/2-13 - 100K-1/2-13-T - Universal Cutting Tools, Inc.
Warren, MI, USA
Hand Tap 100K-T 1/2-13
100K-1/2-13-T
Hand Tap 100K-T 1/2-13 100K-1/2-13-T
Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Hand Tap - High Speed Steel - Ground Thread - Taper Chamfer - Korean Brand - Sold in package quantities only

Supplier's Site

Technical Specifications

  Universal Cutting Tools, Inc.
Product Category Taps
Product Number 100K-1/2-13-T
Product Name Hand Tap 100K-T 1/2-13
Type Hand Tap
Unlock Full Specs
to access all available technical data

Similar Products

Threading Taps - 2705452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal ISO Size M5
Thread Form Metric
Overall Length 1.61 inch (41 mm)
View Details
Tap - Non Metric - 68039 - Minerallac Company
Minerallac Company
Specs
Type Hand Tap; Spiral Point Tap
Chamfer Type Taper Tap
Nominal SAE Size # 8
View Details
M10x1.5+0.015 Taper Lead Tap - T07404T15 - Wiseman Threading Tools Ltd.
Wiseman Threading Tools Ltd.
Specs
Chamfer Type Taper Tap
Nominal ISO Size M10
Thread Form M
View Details