The RTD/Style 42 is a resistance temperature detector with a sheath, leadwire, and protective Teflon® sleeve for temperature sensing in industrial applications. It is available in single or dual element configurations with sheath diameters of 3/16 inch or 1/4 inch, constructed of 316 stainless steel, and operates within a temperature range of -45 to 260°C. The sensor uses a platinum 100 Ω DIN 0.00385 element with 2, 3, or 4-wire construction, offering accuracies of ±0.01%, ±0.06%, or ±0.12% at 0°C. The Teflon® insulated leadwire extends beyond the sleeve, with customizable lengths for both sheath and leadwire.
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 42 |
| Product Name | Industrial Resistance Temperature Detectors Sheath with Leads and Protective Teflon Sleeve |
| Sensed Temperature | -50 to 500 F (-45.56 to 260 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |