The RTD/Style 38 is a cuttable sheath temperature sensor with leadwires, designed for industrial resistance temperature detection. It features a stainless steel sheath with diameters of 3/16 inch or 1/4 inch, and sheath lengths customizable from 4 inches upward. The sensor uses platinum RTD elements with DIN 0.00385 characteristics, 100 ohm resistance at 0°C, and ±0.12% tolerance at 0°C, available in 2-wire, 3-wire, or 4-wire configurations. Operating temperature ranges are -45 to 260°C or -45 to 482°C, depending on leadwire insulation type-Teflon® for the lower range and fiberglass for the higher. The sheath may be trimmed in the field but not below 4 inches.
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 38 |
| Product Name | Industrial Resistance Temperature Detectors Cuttable Sheath with Leads |
| Sensed Temperature | -50 to 900 F (-45.56 to 482 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |