The RTD/Style 32 is a washer-style resistance temperature detector with a 0.188-inch sheath diameter and leadwire, designed for temperature sensing in industrial applications. It features a Teflon-insulated, armor-cabled assembly with a 3/16-inch washer thickness and is available in platinum 100-ohm DIN 0.00385 configurations with 2-, 3-, or 4-wire constructions. Temperature ranges are -45 to 260°C or -45 to 482°C. Sheath lengths are customizable in inch increments up to 36 inches, with leadwire lengths specified similarly. Dual-element versions are supported only for the -45 to 260°C range and with 2- or 3-wire builds.
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 32 |
| Product Name | Industrial Resistance Temperature Detectors Washer Mounting with Leads and Flexible STST Armor |
| Sensed Temperature | -50 to 900 F (-45.56 to 482 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |