The RTD/Style 15 is a resistance temperature detector with a cast aluminum NEMA 4 connection head and a welded 1/2" NPT stainless steel process connection. It features a ceramic terminal block, gasketed screw cover with stainless steel chain, and a 3/4" NPT conduit connection. Sheath diameters are available in 1/8", 3/16", 1/4", and 3/8", with operating temperature ranges up to 788°C depending on configuration. The sensor uses platinum 100-ohm elements with DIN 0.00385 alpha, in 2-wire, 3-wire, or 4-wire constructions, with accuracy options from ±0.01% to ±0.12% at 0°C. The sheath length is configurable up to 36 inches.
UE's Applied Sensor Technologies (AST) division designs and manufactures single and dual element RTDs, referencing IEC 751. Our expertise in product packaging, manufacturing techniques, and component sourcing allow us to provide you reliable, stable sensors with hardware and output flexibility, for general industrial and OEM use. Typical applications that utilize RTDs include lab equipment, heat tracing, commercial appliances, and water treatment skids.
| United Electric Controls Company | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | RTD/Style 15 |
| Product Name | Industrial Resistance Temperature Detectors Weatherproof Head with Welded NPT Process Connection |
| Sensed Temperature | -50 to 1450 F (-45.56 to 788 C) |
| Element Material | Platinum |
| Reference Resistance | 100 Ohms (Most Common) |
| # of Lead Wires Per Element | 3 |