Unipower, LLC Gravitas IX12.5 Series - Hot-Swap Inverter System INV2500-HS-50-E

Description
Features and Options Up to 12.5kVA Output 10kVA Output 4+1 Redundant 115 VAC Out at 110A 230 VAC Out at 55A Low Distortion 50 or 60Hz Sine Wave 23” Shelf Holds Five Inverter Modules Hot-Swap Replacement in Shelf Five Mounting Positions High: 8.5” 42 to 56 VDC Input Circuit Breaker Input & Output Protection Fully Isolated from Battery Inputs 90% Typical Efficiency Up to 300% Surge Capability Powers Reactive Loads Parallel Capability N+1 Redundant Operation Overtemperature Protection Module Weight: 11.65 lbs. (5.3 kg.) Specifications Overview Up to 12.5kVA Capacity Hot-Swap Modules Safety Standards UL60950-1 CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years
Datasheet
Description
Features and Options Up to 12.5kVA Output 10kVA Output 4+1 Redundant 115 VAC Out at 110A 230 VAC Out at 55A Low Distortion 50 or 60Hz Sine Wave 23” Shelf Holds Five Inverter Modules Hot-Swap Replacement in Shelf Five Mounting Positions High: 8.5” 42 to 56 VDC Input Circuit Breaker Input & Output Protection Fully Isolated from Battery Inputs 90% Typical Efficiency Up to 300% Surge Capability Powers Reactive Loads Parallel Capability N+1 Redundant Operation Overtemperature Protection Module Weight: 11.65 lbs. (5.3 kg.) Specifications Overview Up to 12.5kVA Capacity Hot-Swap Modules Safety Standards UL60950-1 CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gravitas IX12.5 Series - Hot-Swap Inverter System - INV2500-HS-50-E - Unipower, LLC
Coral Springs, FL, USA
Gravitas IX12.5 Series - Hot-Swap Inverter System
INV2500-HS-50-E
Gravitas IX12.5 Series - Hot-Swap Inverter System INV2500-HS-50-E
Features and Options Up to 12.5kVA Output 10kVA Output 4+1 Redundant 115 VAC Out at 110A 230 VAC Out at 55A Low Distortion 50 or 60Hz Sine Wave 23” Shelf Holds Five Inverter Modules Hot-Swap Replacement in Shelf Five Mounting Positions High: 8.5” 42 to 56 VDC Input Circuit Breaker Input & Output Protection Fully Isolated from Battery Inputs 90% Typical Efficiency Up to 300% Surge Capability Powers Reactive Loads Parallel Capability N+1 Redundant Operation Overtemperature Protection Module Weight: 11.65 lbs. (5.3 kg.) Specifications Overview Up to 12.5kVA Capacity Hot-Swap Modules Safety Standards UL60950-1 CSA22.2, No. 60950-1 EN60950-1 Warranty Two Years

Features and Options

Up to 12.5kVA Output
10kVA Output 4+1 Redundant
115 VAC Out at 110A
230 VAC Out at 55A
Low Distortion 50 or 60Hz Sine Wave
23” Shelf Holds Five Inverter Modules
Hot-Swap Replacement in Shelf
Five Mounting Positions High: 8.5”
42 to 56 VDC Input
Circuit Breaker Input & Output Protection
Fully Isolated from Battery Inputs
90% Typical Efficiency
Up to 300% Surge Capability
Powers Reactive Loads
Parallel Capability
N+1 Redundant Operation
Overtemperature Protection
Module Weight: 11.65 lbs. (5.3 kg.)

Specifications Overview

Up to 12.5kVA Capacity Hot-Swap Modules

Safety Standards

UL60950-1
CSA22.2, No. 60950-1
EN60950-1

Warranty

Two Years

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number INV2500-HS-50-E
Product Name Gravitas IX12.5 Series - Hot-Swap Inverter System
Type DC/AC Inverter
Features Hot Swappable
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

1100Vdc Input, 350W Rugged Industrial Quality DC-DC Converter - HVT 350-F7 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6835-ea-pu-10080-1000-4u-30000w-32054 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Space Products - S2812S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details