The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency.
A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems.
Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring.
SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions.
An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions.
An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
| Unipower, LLC | |
|---|---|
| Product Category | Power Supplies |
| Product Number | INV2420R-N* |
| Product Name | Scimitar Series - Sine Wave Rack Mount Inverter |
| Type | DC/AC Inverter |