Unipower, LLC Scimitar Series - Sine Wave Rack Mount Inverter INV2410R-N*

Description
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
Datasheet
Description
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scimitar Series - Sine Wave Rack Mount Inverter - INV2410R-N* - Unipower, LLC
Coral Springs, FL, USA
Scimitar Series - Sine Wave Rack Mount Inverter
INV2410R-N*
Scimitar Series - Sine Wave Rack Mount Inverter INV2410R-N*
The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency. A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off. In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems. Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office. SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions. An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.

The SCIMITAR Series are 1kVA & 2kVA sine-wave inverters which are 19” rackmountable and only 1RU high. They operate from a 12V, 24V or 48VDC source and produce a 115 or 230VAC output. The tightly regulated low distortion 50 or 60Hz sine wave is produced by DSP controlled power circuits using an advanced high frequency, pulse-width modulation technique which achieves up to 92% efficiency.
A built-in Static Transfer Switch allows connection of a utility or other AC power source which can be switched to the load automatically in the event that the inverter switches off.
In normal operation these inverters isolate the load from wide voltage swings , transients and noise usually present in the AC utility and which can cause equipment reliability problems.
Output voltage and frequency are programmable from the front panel, as well as Baud Rate for the RS232 communications interface which can be used for remote monitoring.
SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions.
An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.
SCIMITAR Series Inverters operate ‘on-line’, providing the locally generated clean AC to the output under normal conditions.
An ‘off-line’ (UPS type) mode of operation where the inverter output is available as a back-up to the utility supply is available to special order. Please consult our sales office.

Supplier's Site Datasheet

Technical Specifications

  Unipower, LLC
Product Category Power Supplies
Product Number INV2410R-N*
Product Name Scimitar Series - Sine Wave Rack Mount Inverter
Type DC/AC Inverter
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Switching Power Supplies - 1227753 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details
Power Supply - 19910308 - Radwell International
ABSOPULSE Electronics Ltd.
Specs
DC Output Voltage 24.0 to 42.0 volts
View Details