Union Process, Inc. Silkscreen Ink 800 Series

Description
This is a highly viscous ink available in a variety of colors for use in the usual silkscreening method of decorating any rubber latex object. A 200-325 mesh screen is recommended. Silkscreen inks are concentrated and should be diluted with a mineral spirit solvent in the range of 30% solvent to 70% ink by volume. Diluents can be supplied with the ink or purchased from a local supplier. We can also supply blended fast-drying solvents. After dilution, the ink should air dry in 3-5 minutes. If using a dryer, however, keep the temperature between 150ƒ-180ƒF. It is suggested to mix for at least 10 to 15 minutes with a high speed mixer. If using the whole container, you should pour the entire contents into a larger container and mix with a high speed mixer, after the diluent has been added. However, if using only a portion of the contents, be sure to mix the ink first in the original container with a high speed mixer, prior to pouring any out for use or dilution.
Description
This is a highly viscous ink available in a variety of colors for use in the usual silkscreening method of decorating any rubber latex object. A 200-325 mesh screen is recommended. Silkscreen inks are concentrated and should be diluted with a mineral spirit solvent in the range of 30% solvent to 70% ink by volume. Diluents can be supplied with the ink or purchased from a local supplier. We can also supply blended fast-drying solvents. After dilution, the ink should air dry in 3-5 minutes. If using a dryer, however, keep the temperature between 150ƒ-180ƒF. It is suggested to mix for at least 10 to 15 minutes with a high speed mixer. If using the whole container, you should pour the entire contents into a larger container and mix with a high speed mixer, after the diluent has been added. However, if using only a portion of the contents, be sure to mix the ink first in the original container with a high speed mixer, prior to pouring any out for use or dilution.

Suppliers

Company
Product
Description
Supplier Links
Silkscreen Ink - 800 Series - Union Process, Inc.
Akron, OH, USA
Silkscreen Ink
800 Series
Silkscreen Ink 800 Series
This is a highly viscous ink available in a variety of colors for use in the usual silkscreening method of decorating any rubber latex object. A 200-325 mesh screen is recommended. Silkscreen inks are concentrated and should be diluted with a mineral spirit solvent in the range of 30% solvent to 70% ink by volume. Diluents can be supplied with the ink or purchased from a local supplier. We can also supply blended fast-drying solvents. After dilution, the ink should air dry in 3-5 minutes. If using a dryer, however, keep the temperature between 150ƒ-180ƒF. It is suggested to mix for at least 10 to 15 minutes with a high speed mixer. If using the whole container, you should pour the entire contents into a larger container and mix with a high speed mixer, after the diluent has been added. However, if using only a portion of the contents, be sure to mix the ink first in the original container with a high speed mixer, prior to pouring any out for use or dilution.

This is a highly viscous ink available in a variety of colors for use in the usual silkscreening method of decorating any rubber latex object. A 200-325 mesh screen is recommended. Silkscreen inks are concentrated and should be diluted with a mineral spirit solvent in the range of 30% solvent to 70% ink by volume. Diluents can be supplied with the ink or purchased from a local supplier. We can also supply blended fast-drying solvents. After dilution, the ink should air dry in 3-5 minutes. If using a dryer, however, keep the temperature between 150ƒ-180ƒF. It is suggested to mix for at least 10 to 15 minutes with a high speed mixer. If using the whole container, you should pour the entire contents into a larger container and mix with a high speed mixer, after the diluent has been added. However, if using only a portion of the contents, be sure to mix the ink first in the original container with a high speed mixer, prior to pouring any out for use or dilution.

Supplier's Site

Technical Specifications

  Union Process, Inc.
Product Category Industrial Inks
Product Number 800 Series
Product Name Silkscreen Ink
Unlock Full Specs
to access all available technical data

Similar Products

Inks for Printed Electronic Products -  - ELANTAS North America LLC
Specs
Features Heat Resistant (optional feature); Conductive (optional feature); Flexible, Thermoformable
Industry Electronics
View Details
ENTHONE M-Series Inks -  - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Specs
Dispensing Method Printing / Screen
Industry Electronics
View Details