Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
STYLI AND PROBES
UNI-TREND US
UT-P41 -- UT-P41 DC-100KHZ 100A AC/DC CURRENT PROBE
Uni-Trend US
UT-P41 DC-100kHz 100A AC/DC Current Probe
UT-P41
Description
An excellent, high-quality oscilloscope current probe
Uni-Trend US
Done
Request a Quote
Email Supplier
Description
An excellent, high-quality oscilloscope current probe
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
Uni-Trend US
Bellingham, WA, United States
UT-P41 DC-100kHz 100A AC/DC Current Probe
UT-P41
UT-P41 DC-100kHz 100A AC/DC Current Probe
UT-P41
An excellent, high-quality oscilloscope current probe
An excellent, high-quality oscilloscope current probe
Supplier's Site
Technical Specifications
Uni-Trend US
Product Category
Styli and Probes
Product Number
UT-P41
Product Name
UT-P41 DC-100kHz 100A AC/DC Current Probe
Unlock Full Specs
to access all available technical data
Similar Products
Uni-Trend US
UT-P31 100MHz 10:1/100:1 Differential Oscilloscope Probe
UT-P31
View Details
Uni-Trend US
UT-P30 100MHz 10:1/100:1 Differential Oscilloscope Probe
UT-P30
View Details
Uni-Trend US
UT-P33 120MHz 10:1/100:1 Differential Oscilloscope Probe
UT-P33
View Details
Uni-Trend US
UT-P01 25MHz 10:1 General Purpose Oscilloscope Probe
UT-P01
View Details