Uneeda Enterprizes, Inc. Sanding Discs for Metalworking Uneesurface

Description
Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures. UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs. UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts. Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry Grit: Medium Backing: Fiber Feature: Consistent scratch resists clogging Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)
Description
Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures. UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs. UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts. Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry Grit: Medium Backing: Fiber Feature: Consistent scratch resists clogging Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)

Suppliers

Company
Product
Description
Supplier Links
Sanding Discs for Metalworking - Uneesurface - Uneeda Enterprizes, Inc.
Spring Valley, NY, USA
Sanding Discs for Metalworking
Uneesurface
Sanding Discs for Metalworking Uneesurface
Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures. UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs. UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts. Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry Grit: Medium Backing: Fiber Feature: Consistent scratch resists clogging Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)

Uneeda is proud to introduce UNEESURFACE non-woven surface conditioning material. UNEESURFACE is an impregnated non-woven abrasive, with a heavy scrim (fiber) backing used for metal & aluminum polishing and final finishing of metal. It offers a consistent scratch pattern and due to its open construction, resists clogging and runs at lower operating temperatures.
UNEESURFACE is available in brown (coarse), maroon (medium) and blue (fine) with standard flexing. Additional grades and flexes are available by special order for specific applications. Please contact customer service for more information. UNEESURFACE is designed for use as belts and hook and loop sanding discs.
UNEESURFACE should not be confused with UNEELON which does not have a scrim backing and cannot be used as belts.
Uneeda is excited about the addition of this product to our line of abrasives for the metal working industry
Grit: Medium
Backing: Fiber
Feature: Consistent scratch resists clogging
Color: Brown (extra coarse), Maroon (medium), Grey (very fine), Light Brown (coarse), Blue (Fine)

Supplier's Site

Technical Specifications

  Uneeda Enterprizes, Inc.
Product Category Abrasive Discs
Product Number Uneesurface
Product Name Sanding Discs for Metalworking
Disc / Backing Type Fiber
Unlock Full Specs
to access all available technical data

Similar Products

Norton AO Coarse Fiber Disc - 66254400696 - Norton Abrasives
Specs
Disc / Backing Type Fibre
Applications & Materials Abraded Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Outer / OD 4.50 inch (114 mm)
View Details
Abrasive Wheels - 1753257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Outer / OD 1.97 inch (50 mm)
Bore / Shank 0.394 inch (10 mm)
View Details
Abrasive Discs - 173362 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 4.92 inch (125 mm)
Bore / Shank 0.874 inch (22.2 mm)
Type Diamond; Diamond
View Details