Bore Spacer Design Style: Hybrid Type Bore Spacer
Designed to Accomodate: 4 ea. 6" EPC40 (Sch.40) PVC conduits in a 24.000 OD x .500 Wall Steel Casing
Grout Injection Method: Single End, Flush Coupled Extractable Injection Pipe or Stationary Sacrifical Grout Injection Pipe
Design Features Include: 2 Wheels, Cable Holes to Prevent Corkscrew, Provision for Grout Injection Pipe
Underground Devices | |
---|---|
Product Category | Bore and Duct Spacers |
Product Number | BS3114W2 |
Product Name | 24" Bore Spacer |