Electrolytic process for the deposition of Nickel-phosphorus
With NIPHOS® nickel-phosphorus alloy layers in barrel-, rack- and reel-to-reel lines can be plated electrolytically. The electrolytes are free from halides and contain, besides nickel, no other heavy metals such as lead or cadmium.
It is possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. Nickel-phosphorus layers are amorphous, diamagnetic, abrasion and corrosion resistant. The layers are applied as intermediate layers (prior to e.g. tin, chromium or gold) or as final layer.
Advantages
Applications
Electrolytic process for the deposition of Nickel-phosphorus
With NIPHOS® nickel-phosphorus alloy layers in barrel-, rack- and reel-to-reel lines can be plated electrolytically. The electrolytes are free from halides and contain, besides nickel, no other heavy metals such as lead or cadmium.
It is possible to work with soluble anodes (nickel), insoluble anodes (platinum-plated titanium or MMO) or a combination of both. The lifetime is almost unlimited and corresponds to the one of bright nickel electrolytes. Nickel-phosphorus layers are amorphous, diamagnetic, abrasion and corrosion resistant. The layers are applied as intermediate layers (prior to e.g. tin, chromium or gold) or as final layer.
Advantages
Applications
| Umicore Metal Deposition Solutions | Umicore Materials | |
|---|---|---|
| Product Category | Electrolytes | Electrolytes |
| Product Number | NIPHOS® Nickel-Phosphorus Electrolyte | NIPHOS® Nickel-Phosphorus Electrolyte |
| Product Name | NIPHOS® Nickel-Phosphorus Electrolyte | NIPHOS® Nickel-Phosphorus Electrolyte |