The new bright silver high-speed electrolyte
ARGUNA® 4500 is a fine silver electrolyte for the fast deposition of ultra-bright coatings with excellent bonding, soldering and adhesive properties.
ARGUNA® 4500 is used for the selective deposition of bright silver layers in reel-to-reel plating using flow and spray technologies such as jet or spot plating modules. Applicable current density and plating speed mainly depend on the electrolyte agitation at the parts, i.e. on the flow velocity in the plant. Under optimum conditions, layers with extreme brightness and reflectance can be produced.
The electrolyte works with insoluble anodes and can be operated with very low concentrations of free cyanide.
Advantages
Applications
The new bright silver high-speed electrolyte
ARGUNA® 4500 is a fine silver electrolyte for the fast deposition of ultra-bright coatings with excellent bonding, soldering and adhesive properties.
ARGUNA® 4500 is used for the selective deposition of bright silver layers in reel-to-reel plating using flow and spray technologies such as jet or spot plating modules. Applicable current density and plating speed mainly depend on the electrolyte agitation at the parts, i.e. on the flow velocity in the plant. Under optimum conditions, layers with extreme brightness and reflectance can be produced.
The electrolyte works with insoluble anodes and can be operated with very low concentrations of free cyanide.
Advantages
Applications
| Umicore Metal Deposition Solutions | Umicore Materials | |
|---|---|---|
| Product Category | Electrolytes | Electrolytes |
| Product Number | ARGUNA® 4500 Fine Silver Electrolyte | ARGUNA® 4500 Fine Silver Electrolyte |
| Product Name | ARGUNA® 4500 Fine Silver Electrolyte | ARGUNA® 4500 Fine Silver Electrolyte |