0484879 -- GREY A 0.7-3.5MM 500G - 0484879
Umicore Metal Deposition Solutions
Grey A 0.7-3.5mm 500g - 0484879
0484879
Description
Coating material
Grey A
Form
Granulate
Dimensions
0.7 - 3.5 mm
Quantity
500 g
Absorption in %
45
Application
Absorbing layers
-
Umicore Metal Deposition Solutions
Description
Coating material
Grey A
Form
Granulate
Dimensions
0.7 - 3.5 mm
Quantity
500 g
Absorption in %
45
Application
Absorbing layers
Suppliers
Grey A 0.7-3.5mm 500g - 0484879
0484879
Coating material
Grey A
Form
Granulate
Dimensions
0.7 - 3.5 mm
Quantity
500 g
Absorption in %
45
Application
Absorbing layers
Coating material
Grey A
Form
Granulate
Dimensions
0.7 - 3.5 mm
Quantity
500 g
Absorption in %
45
Application
Absorbing layers
Supplier's Site
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
0484879 |
|
Product Name
|
Grey A 0.7-3.5mm 500g - 0484879 |
|
State of Matter
|
Bulk Solids or Granules;
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
State of Matter
Liquids
Volume
0.1321 gallons (0.5000 liters)
View Details
Linde North America, Inc.
Type
Bio-Inorganic Compounds
Acids
All Inorganic Acids; Hydrochloric Acid (HCl); Sulfuric Acid; Nitric Acid (HNO3); Phosphoric Acid; Hydrofluoric Acid (HF)
Bases
All Inorganic Bases; Sodium Hydroxide (Caustic Soda); Ammonium Hydroxide (Amonia Water)
View Details
Type
Bio-Inorganic Compounds
State of Matter
Powders; Evaporation Sources, Sputtering Targets
View Details