0484849 -- OLIVIN C2 3.0-8.0MM 500G - 0484849
Umicore Metal Deposition Solutions
Olivin C2 3.0-8.0mm 500g - 0484849
0484849
Description
Coating material
Olivin C2
Form
Granulate
Dimensions
3.0 - 8.0 mm
Quantity
500 g
Application
Absorbing layers
-
Umicore Metal Deposition Solutions
Description
Coating material
Olivin C2
Form
Granulate
Dimensions
3.0 - 8.0 mm
Quantity
500 g
Application
Absorbing layers
Suppliers
Olivin C2 3.0-8.0mm 500g - 0484849
0484849
Coating material
Olivin C2
Form
Granulate
Dimensions
3.0 - 8.0 mm
Quantity
500 g
Application
Absorbing layers
Coating material
Olivin C2
Form
Granulate
Dimensions
3.0 - 8.0 mm
Quantity
500 g
Application
Absorbing layers
Supplier's Site
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
0484849 |
|
Product Name
|
Olivin C2 3.0-8.0mm 500g - 0484849 |
|
State of Matter
|
Bulk Solids or Granules;
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Buffer
State of Matter
Liquids
Volume
262 gallons (990 liters)
View Details
Type
OrganoMetallics
Chemical Name
4-Ethoxyphenylmagnesium Bromide
Chemical Formula
C8H9BrMgO
View Details