0484844 -- OLIVIN C1 Ø8X3.5MM 500G - 0484844
Umicore Metal Deposition Solutions
Olivin C1 Ø8x3.5mm 500g - 0484844
0484844
Description
Coating material
Olivin C1
Form
Tablet
Dimensions
Ø 8 x 3.5 mm
Quantity
500 g
HazardPictogram
GHS09
Application
Absorbing layers
-
Umicore Metal Deposition Solutions
Description
Coating material
Olivin C1
Form
Tablet
Dimensions
Ø 8 x 3.5 mm
Quantity
500 g
HazardPictogram
GHS09
Application
Absorbing layers
Suppliers
Olivin C1 Ø8x3.5mm 500g - 0484844
0484844
Coating material
Olivin C1
Form
Tablet
Dimensions
Ø 8 x 3.5 mm
Quantity
500 g
HazardPictogram
GHS09
Application
Absorbing layers
Coating material
Olivin C1
Form
Tablet
Dimensions
Ø 8 x 3.5 mm
Quantity
500 g
HazardPictogram
GHS09
Application
Absorbing layers
Supplier's Site
Technical Specifications
|
Product Category
|
Inorganic Chemicals and Compounds |
|
Product Number
|
0484844 |
|
Product Name
|
Olivin C1 Ø8x3.5mm 500g - 0484844 |
|
State of Matter
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Other; Electrolyte
Chemical Name
Potassium Chloride
Chemical Formula
KCl
View Details
Type
OrganoMetallics
Chemical Name
5-Fluoro-2-Methylbenzylmagnesium Chloride
Chemical Formula
C8H8ClFMg
View Details