Umicore Metal Deposition Solutions Orsit Ø70x5mm 10pcs - 0484546 0484546

Description
Coating material Orsit Purity 99.99% Form Discs Dimensions Ø 70 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48
Description
Coating material Orsit Purity 99.99% Form Discs Dimensions Ø 70 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Suppliers

Company
Product
Description
Supplier Links
Orsit Ø70x5mm 10pcs - 0484546 - 0484546 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Orsit Ø70x5mm 10pcs - 0484546
0484546
Orsit Ø70x5mm 10pcs - 0484546 0484546
Coating material Orsit Purity 99.99% Form Discs Dimensions Ø 70 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Coating material

Orsit

Purity

99.99%

Form

Discs

Dimensions

Ø 70 x 5 mm

Quantity

10 pcs

Theoretical density at 20°C in g/cm³

2.2

Melting point in °C

1720

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Boiling point in °C

2230

Reactive gas pressure

Possible

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

< 0.2

High

9

at 550 nm: n

1.45-1.48

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484546
Product Name Orsit Ø70x5mm 10pcs - 0484546
State of Matter

Discs

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 10.01 - 238223 - Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodium Carbonate, Sodium Hydrogen Carbonate
Chemical Formula Na2CO3, CHNaO3
View Details
Ida 0.7-3.5mm 500g - 0484519 - 0484519 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

View Details
Metal Precipitants - PDB-C - Ecologix Environmental Systems
Ecologix Environmental Systems
View Details