Umicore Metal Deposition Solutions Ida 0.7-3.5mm 500g - 0484519 0484519

Description
Coating material Ida Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.0 Melting Good W Good Mo Good Preparation of base melt (premelt) Good Low residual pressure Possible Reactive gas pressure Good 100 - 200 °C Possible 200 - 300 °C Good Low 0.4 High 11 at 550 nm: n 2.01-2.15
Description
Coating material Ida Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.0 Melting Good W Good Mo Good Preparation of base melt (premelt) Good Low residual pressure Possible Reactive gas pressure Good 100 - 200 °C Possible 200 - 300 °C Good Low 0.4 High 11 at 550 nm: n 2.01-2.15

Suppliers

Company
Product
Description
Supplier Links
Ida 0.7-3.5mm 500g - 0484519 - 0484519 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
Ida 0.7-3.5mm 500g - 0484519
0484519
Ida 0.7-3.5mm 500g - 0484519 0484519
Coating material Ida Form Granulate Dimensions 0.7 - 3.5 mm Quantity 500 g Theoretical density at 20°C in g/cm³ 6.0 Melting Good W Good Mo Good Preparation of base melt (premelt) Good Low residual pressure Possible Reactive gas pressure Good 100 - 200 °C Possible 200 - 300 °C Good Low 0.4 High 11 at 550 nm: n 2.01-2.15

Coating material

Ida

Form

Granulate

Dimensions

0.7 - 3.5 mm

Quantity

500 g

Theoretical density at 20°C in g/cm³

6.0

Melting

Good

W

Good

Mo

Good

Preparation of base melt (premelt)

Good

Low residual pressure

Possible

Reactive gas pressure

Good

100 - 200 °C

Possible

200 - 300 °C

Good

Low

0.4

High

11

at 550 nm: n

2.01-2.15

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0484519
Product Name Ida 0.7-3.5mm 500g - 0484519
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 4/7/10 - 238922 - Hamilton Company
Specs
Type Other; Buffer
State of Matter Liquids
Volume 0.1321 gallons (0.5000 liters)
View Details
Basic Materials & Chemicals - Caustic Soda - LG Chemical of America Inc.
Specs
Bases All Inorganic Bases; Sodium Hydroxide (Caustic Soda)
Chemical Name Sodium Hydroxide
Chemical Formula NaOH 33 / NaOH 50
View Details
3-IODOPROPYLTRIMETHOXYSILANE - SII6452.0 - Gelest, Inc.
Specs
Chemical Formula C 6 H 1 5 IO 3 Si
CAS Number 14867-28-8
Flash Point 172 F (78 C)
View Details
Silver(I) fluoride - 001028 - Matrix Scientific
Specs
Chemical Name Silver(I) fluoride
Chemical Formula AgF
CAS Number 7775-41-9
View Details