Umicore Metal Deposition Solutions SiO2 99.99% Ø30x5mm 10pcs - 0481755 0481755

Description
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 30 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48
Description
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 30 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Suppliers

Company
Product
Description
Supplier Links
SiO2 99.99% Ø30x5mm 10pcs - 0481755 - 0481755 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
SiO2 99.99% Ø30x5mm 10pcs - 0481755
0481755
SiO2 99.99% Ø30x5mm 10pcs - 0481755 0481755
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 30 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Coating material

Silicon dioxide

Purity

99.99%

Form

Discs

Dimensions

Ø 30 x 5 mm

Quantity

10 pcs

Theoretical density at 20°C in g/cm³

2.2

Melting point in °C

1720

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Boiling point in °C

2230

Reactive gas pressure

Possible

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

< 0.2

High

9

at 550 nm: n

1.45-1.48

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481755
Product Name SiO2 99.99% Ø30x5mm 10pcs - 0481755
State of Matter

Discs

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 9.21 - 238216 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Sodiumtetraborate Decahydrate
Chemical Formula B4Na2O7 10·H2O
View Details
Grignard Reagents - 3055 - Rieke Metals, Inc.
Rieke Metals, Inc.
Specs
Type OrganoMetallics
Chemical Name 2-Chlorobenzylmagnesium Chloride
Chemical Formula C7H6Cl2Mg
View Details
HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G - HfO2 99.9% 1.5-3.5mm 1kg - 0707542-01000G - Umicore Metal Deposition Solutions
Specs
State of Matter Bulk Solids or Granules;

Granulate

Purity 99.9 %
View Details