Umicore Metal Deposition Solutions SiO2 99.99% Ø21x5mm 10pcs - 0481630 0481630

Description
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48
Description
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Suppliers

Company
Product
Description
Supplier Links
SiO2 99.99% Ø21x5mm 10pcs - 0481630 - 0481630 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
SiO2 99.99% Ø21x5mm 10pcs - 0481630
0481630
SiO2 99.99% Ø21x5mm 10pcs - 0481630 0481630
Coating material Silicon dioxide Purity 99.99% Form Discs Dimensions Ø 21 x 5 mm Quantity 10 pcs Theoretical density at 20°C in g/cm³ 2.2 Melting point in °C 1720 10⁻² mbar in °C 2000 10⁻¹ mbar in °C 2200 Boiling point in °C 2230 Reactive gas pressure Possible < 100 °C Good 100 - 200 °C Good 200 - 300 °C Good Low < 0.2 High 9 at 550 nm: n 1.45-1.48

Coating material

Silicon dioxide

Purity

99.99%

Form

Discs

Dimensions

Ø 21 x 5 mm

Quantity

10 pcs

Theoretical density at 20°C in g/cm³

2.2

Melting point in °C

1720

10⁻² mbar in °C

2000

10⁻¹ mbar in °C

2200

Boiling point in °C

2230

Reactive gas pressure

Possible

< 100 °C

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

< 0.2

High

9

at 550 nm: n

1.45-1.48

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481630
Product Name SiO2 99.99% Ø21x5mm 10pcs - 0481630
State of Matter

Discs

Unlock Full Specs
to access all available technical data

Similar Products

pH Buffer 5.00 - 238275 - Hamilton Company
Hamilton Company
Specs
Type Other; Buffer
Chemical Name Trisodium Citrate Dihydrate
Chemical Formula C6H5O7Na3· 2H2O
View Details
Ammonium hexafluorosilicate - M014-3-01 - SynQuest Laboratories, Inc.
SynQuest Laboratories, Inc.
Specs
Chemical Name Ammonium hexafluorosilicate
Chemical Formula F 6 H 8 N 2 Si
CAS Number 16919-19-0
View Details
Specialty Inorganic Chemicals - CIGS -  - Materion Corporation
Specs
Type Bio-Inorganic Compounds
State of Matter Powders; Evaporation Sources, Sputtering Targets
View Details