Umicore Metal Deposition Solutions YF3 99.99% 0.2-5.0mm 500g - 0481349 0481349

Description
Coating material Yttrium fluoride Purity 99.99% Form Granulate Dimensions 0.2 - 5.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 4.8 Melting point in °C 1387 10⁻² mbar in °C 1231 10⁻¹ mbar in °C 1363 Melting Good W Good Mo Good C Possible BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.19 High 12 at 550 nm: n 1.48-1.52 at 10 µm: k 1.28-1.42
Description
Coating material Yttrium fluoride Purity 99.99% Form Granulate Dimensions 0.2 - 5.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 4.8 Melting point in °C 1387 10⁻² mbar in °C 1231 10⁻¹ mbar in °C 1363 Melting Good W Good Mo Good C Possible BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.19 High 12 at 550 nm: n 1.48-1.52 at 10 µm: k 1.28-1.42

Suppliers

Company
Product
Description
Supplier Links
YF3 99.99% 0.2-5.0mm 500g - 0481349 - 0481349 - Umicore Metal Deposition Solutions
Schwaebisch Gmuend, Germany
YF3 99.99% 0.2-5.0mm 500g - 0481349
0481349
YF3 99.99% 0.2-5.0mm 500g - 0481349 0481349
Coating material Yttrium fluoride Purity 99.99% Form Granulate Dimensions 0.2 - 5.0 mm Quantity 500 g HazardPictogram GHS07 Statement Warning Theoretical density at 20°C in g/cm³ 4.8 Melting point in °C 1387 10⁻² mbar in °C 1231 10⁻¹ mbar in °C 1363 Melting Good W Good Mo Good C Possible BN Possible Mo Good Ta Good Preparation of base melt (premelt) Possible Low residual pressure Good 100 - 200 °C Good 200 - 300 °C Good Low 0.19 High 12 at 550 nm: n 1.48-1.52 at 10 µm: k 1.28-1.42

Coating material

Yttrium fluoride

Purity

99.99%

Form

Granulate

Dimensions

0.2 - 5.0 mm

Quantity

500 g

HazardPictogram

GHS07

Statement

Warning

Theoretical density at 20°C in g/cm³

4.8

Melting point in °C

1387

10⁻² mbar in °C

1231

10⁻¹ mbar in °C

1363

Melting

Good

W

Good

Mo

Good

C

Possible

BN

Possible

Mo

Good

Ta

Good

Preparation of base melt (premelt)

Possible

Low residual pressure

Good

100 - 200 °C

Good

200 - 300 °C

Good

Low

0.19

High

12

at 550 nm: n

1.48-1.52

at 10 µm: k

1.28-1.42

Supplier's Site

Technical Specifications

  Umicore Metal Deposition Solutions
Product Category Inorganic Chemicals and Compounds
Product Number 0481349
Product Name YF3 99.99% 0.2-5.0mm 500g - 0481349
State of Matter Bulk Solids or Granules;

Granulate

Unlock Full Specs
to access all available technical data

Similar Products

3M KCl Electrolyte Solution - 238936 - Hamilton Company
Specs
Type Other; Electrolyte
Chemical Name Potassium Chloride
Chemical Formula KCl
View Details
Metal Precipitants - PDB-N - Ecologix Environmental Systems
Ecologix Environmental Systems
View Details