Ultrasonic Power Corporation Benchtop Ultrasonic Cleaning System BT3606

Description
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz Protected from Shorts or Opens in Output Dimensions of 5.25" W x 13.75" L x 12.5" H (13.3 cm W x 34.9 cm L x 31.75 cm H) Optional I/O Control Signals Full Two Year Guarantee Heavy Duty Cleaning Tanks 14 Gauge, 316 L Stainless Steel Double Wall Construction 60 - 250 Degree F (31.5 - 121.1 Degree C) Adjustable Thermostat with Power on Light 6 Foot Coaxial Cable Connecting to Generator (longer cables up to 50 feet available) Bottom Mounted "Vibra-Bar" Ultrasonic Transducers Brass Drain Ball Valve Full One Year Guarantee Ten Year Transducer Guarantee Custom Size Available
Description
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz Protected from Shorts or Opens in Output Dimensions of 5.25" W x 13.75" L x 12.5" H (13.3 cm W x 34.9 cm L x 31.75 cm H) Optional I/O Control Signals Full Two Year Guarantee Heavy Duty Cleaning Tanks 14 Gauge, 316 L Stainless Steel Double Wall Construction 60 - 250 Degree F (31.5 - 121.1 Degree C) Adjustable Thermostat with Power on Light 6 Foot Coaxial Cable Connecting to Generator (longer cables up to 50 feet available) Bottom Mounted "Vibra-Bar" Ultrasonic Transducers Brass Drain Ball Valve Full One Year Guarantee Ten Year Transducer Guarantee Custom Size Available

Suppliers

Company
Product
Description
Supplier Links
Benchtop Ultrasonic Cleaning System - BT3606 - Ultrasonic Power Corporation
Freeport, IL, USA
Benchtop Ultrasonic Cleaning System
BT3606
Benchtop Ultrasonic Cleaning System BT3606
40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz) 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt) Capable of Continuous Operation Power Intensity Control 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz Protected from Shorts or Opens in Output Dimensions of 5.25" W x 13.75" L x 12.5" H (13.3 cm W x 34.9 cm L x 31.75 cm H) Optional I/O Control Signals Full Two Year Guarantee Heavy Duty Cleaning Tanks 14 Gauge, 316 L Stainless Steel Double Wall Construction 60 - 250 Degree F (31.5 - 121.1 Degree C) Adjustable Thermostat with Power on Light 6 Foot Coaxial Cable Connecting to Generator (longer cables up to 50 feet available) Bottom Mounted "Vibra-Bar" Ultrasonic Transducers Brass Drain Ball Valve Full One Year Guarantee Ten Year Transducer Guarantee Custom Size Available
  • 40 kHz Simultaneous Multi-Frequency ultrasonic cleaning parts (optional 68/170 kHz)
  • 500, 750, 1000 Watts 120 VAC 50/60 Hz (optional 230/240 Volt)
  • Capable of Continuous Operation
  • Power Intensity Control
  • 4 kHz Sweep Output with Adjustable Sweep Rate 300 to 1000 Hz
  • Protected from Shorts or Opens in Output
  • Dimensions of 5.25" W x 13.75" L x 12.5" H (13.3 cm W x 34.9 cm L x 31.75 cm H)
  • Optional I/O Control Signals
  • Full Two Year Guarantee

Heavy Duty Cleaning Tanks

  • 14 Gauge, 316 L Stainless Steel Double Wall Construction
  • 60 - 250 Degree F (31.5 - 121.1 Degree C) Adjustable Thermostat with Power on Light
  • 6 Foot Coaxial Cable Connecting to Generator (longer cables up to 50 feet available)
  • Bottom Mounted "Vibra-Bar" Ultrasonic Transducers
  • Brass Drain Ball Valve
  • Full One Year Guarantee
  • Ten Year Transducer Guarantee
  • Custom Size Available
Supplier's Site

Technical Specifications

  Ultrasonic Power Corporation
Product Category Industrial Parts Washers and Cleaning Systems
Product Number BT3606
Product Name Benchtop Ultrasonic Cleaning System
Machine Type Ultrasonic Cleaner; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator
Frequency 40 kHz
Tank Capacity 5.6 gallons (21.2 liters)
Source Electric
Unlock Full Specs
to access all available technical data