Ultrasonic Power Corporation 39 Gallon Ultrasonic Musical Instrument Cleaning System 51-15-216

Description
This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones and with some extra handling you can do sousaphones and 3/4 tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This system cleans quickly and eliminates the need for strong acid One (1) ULTRASONIC POWER CORPORATION, musical instrument, 39 gallon, portable, self contained, ultrasonic cleaning system. System includes the following: "Simultaneous Multi-Frequency™" ultrasonic cleaning power Adjustable power intensity control on the control panel Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 14 gauge, 316L stainless steel The internal tank dimensions are 18" x 32" x 16"deep Overall dimensions are 22" x 38" x 37" high (Not including filter housing) (4) five inch (lockable) swivel castors 1000 watts of thermostatically controlled heat (adjustable from 85-195º F) Re-circulation pump and filter system, 10 inch, 20 micron polyspun filter, with internal horn flush accessory Sound dampening material Power requirement 220/240 VAC, 50/60 Hz, 11A, power cord, 14 feet long Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual
Description
This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones and with some extra handling you can do sousaphones and 3/4 tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This system cleans quickly and eliminates the need for strong acid One (1) ULTRASONIC POWER CORPORATION, musical instrument, 39 gallon, portable, self contained, ultrasonic cleaning system. System includes the following: "Simultaneous Multi-Frequency™" ultrasonic cleaning power Adjustable power intensity control on the control panel Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 14 gauge, 316L stainless steel The internal tank dimensions are 18" x 32" x 16"deep Overall dimensions are 22" x 38" x 37" high (Not including filter housing) (4) five inch (lockable) swivel castors 1000 watts of thermostatically controlled heat (adjustable from 85-195º F) Re-circulation pump and filter system, 10 inch, 20 micron polyspun filter, with internal horn flush accessory Sound dampening material Power requirement 220/240 VAC, 50/60 Hz, 11A, power cord, 14 feet long Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual

Suppliers

Company
Product
Description
Supplier Links
39 Gallon Ultrasonic Musical Instrument Cleaning System - 51-15-216 - Ultrasonic Power Corporation
Freeport, IL, USA
39 Gallon Ultrasonic Musical Instrument Cleaning System
51-15-216
39 Gallon Ultrasonic Musical Instrument Cleaning System 51-15-216
This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones and with some extra handling you can do sousaphones and 3/4 tubas. Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This system cleans quickly and eliminates the need for strong acid One (1) ULTRASONIC POWER CORPORATION, musical instrument, 39 gallon, portable, self contained, ultrasonic cleaning system. System includes the following: "Simultaneous Multi-Frequency™" ultrasonic cleaning power Adjustable power intensity control on the control panel Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997) Double wall stainless steel construction Tank fabricated from 14 gauge, 316L stainless steel The internal tank dimensions are 18" x 32" x 16"deep Overall dimensions are 22" x 38" x 37" high (Not including filter housing) (4) five inch (lockable) swivel castors 1000 watts of thermostatically controlled heat (adjustable from 85-195º F) Re-circulation pump and filter system, 10 inch, 20 micron polyspun filter, with internal horn flush accessory Sound dampening material Power requirement 220/240 VAC, 50/60 Hz, 11A, power cord, 14 feet long Drain 1 inch, 1/4 turn ball valve Basket, 17" x 30" x 6", stainless steel, #3 mesh Includes operator manual

This system will easily accommodate trumpets, flutes, saxophones, trombones, baritones and with some extra handling you can do sousaphones and 3/4 tubas.
Clarinets can be cleaning in a double boiler using alternate chemistry such as Murphy's oil soap. This system cleans quickly and eliminates the need for strong acid
One (1) ULTRASONIC POWER CORPORATION, musical instrument, 39 gallon, portable, self contained, ultrasonic cleaning system. System includes the following:

  • "Simultaneous Multi-Frequency™" ultrasonic cleaning power
  • Adjustable power intensity control on the control panel
  • Patented constant power circuit design monitors power output continuously adjusting input power for controlled consistency (US patent number 5,895,997)
  • Double wall stainless steel construction
  • Tank fabricated from 14 gauge, 316L stainless steel
  • The internal tank dimensions are 18" x 32" x 16"deep
  • Overall dimensions are 22" x 38" x 37" high (Not including filter housing)
  • (4) five inch (lockable) swivel castors
  • 1000 watts of thermostatically controlled heat (adjustable from 85-195º F)
  • Re-circulation pump and filter system, 10 inch, 20 micron polyspun filter, with internal horn flush accessory
  • Sound dampening material
  • Power requirement 220/240 VAC, 50/60 Hz, 11A, power cord, 14 feet long
  • Drain 1 inch, 1/4 turn ball valve
  • Basket, 17" x 30" x 6", stainless steel, #3 mesh
  • Includes operator manual
Supplier's Site

Technical Specifications

  Ultrasonic Power Corporation
Product Category Industrial Parts Washers and Cleaning Systems
Product Number 51-15-216
Product Name 39 Gallon Ultrasonic Musical Instrument Cleaning System
Machine Type Ultrasonic Cleaner; Aqueous Cleaning System; (CompleteSystem)
Components Ultrasonic Transducer
Tank Capacity 39 gallons (148 liters)
Source Electric
Pump / Transducer 1.34 HP
Unlock Full Specs
to access all available technical data

Similar Products

SM-92100EUVC EXCIMER UV CLEANER -  - JEOL USA, Inc.
Specs
Machine Type Ultrasonic Cleaner
Part Capacity 2.21 lbs (1 kg)
View Details
Ultrasonic Cleaners - 8555915 - RS Components, Ltd.
Specs
Machine Type Ultrasonic Cleaner
Internal Length 11.8 inch (300 mm)
Internal Width 6.0 inch (153 mm)
View Details
Immersion Washer -  - Sames North American Corporation
Sames North American Corporation
Specs
Machine Type Agitated Immersion or Scrub Tank; Dry Cleaning
Source Electric
Part Loading TopLoad
View Details
Benchtop Ultrasonic Cleaning System - BT2406 - Ultrasonic Power Corporation
Specs
Machine Type Ultrasonic Cleaner; (CompleteSystem)
Components Ultrasonic Transducer; Ultrasonic Generator
Frequency 40 kHz
View Details